EN
  • EN
  • DE

650934-5

Part No 650934-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 64POS VERT PCB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Eurocard
Packaging Bulk
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded 64
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Style Through Hole
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 766624-650934-5
Popularity Medium
Supply and Demand Status Limited
Family Name 650934
Introduction Date January 09, 2006
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 650934-5 CAD Model

Description

The TE Connectivity Eurocard series plug with male pins is a high-quality connector.

  • Positions: 96
  • Pitch: 0.100 inches (2.54mm)
  • Mounting Type: Through-hole
  • Operating Temperature: -55°C to 125°C
  • Positions Loaded: 64
  • Rows: Three
  • Termination: Solder
  • Contact Finish: Gold
  • Flammability Rating: UL94 V-0
  • Insulation Material: Polyester, glass filled
  • Style: R
  • Level, Class: 2
  • Family Name: 650934
  • Estimated EOL Date: 2026
  • Halogen Free: No
  • Cross-Reference: 86094647814755ELF, 86094647814765000E, 86094647924755000E1
  • Introduction Date: January 09, 2006
  • Country of Origin: China and the United States of America

You May Also Be Interested in

TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess