EN
  • EN
  • DE

6609107-2

Part No 6609107-2
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Accessories
Description PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Corcom Filters
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 6A
Voltage - IEC 120VAC
Current - UL 6A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Style Panel Mount, Snap-In
Termination Quick Connect - 0.187" (4.7mm)
Switch Features Switch On-Off
Features Voltage Selector
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Variable Size
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approvals CSA, UL, VDE
Manufacturer Pack Quantity 16
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814278-6609107-2
Ultra Librarian 3D Model Ultra Librarian 6609107-2 CAD Model

Description

This TE Connectivity Corcom Filter is a filtered (EMI, RFI) commercial product from TE Connectivity Corcom.

  • Features: Voltage Selector
  • Mounting Style: Panel Mount, Snap-in
  • Fuse: Fuse not included
  • Current Rating (IEC/UL): 6A (IEC/UL)
  • Voltage Rating (IEC/UL): 120VAC (IEC)/250VAC (UL)
  • Connector Type: Receptacle with Male Blades
  • Connector Style: IEC 320-C14
  • Manufacturer Pack Quantity: 16
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR A-
Need more? Email Us
Schurter Inc.
HN 14.50A PROTECTION COVER
Need more? Email Us
Schurter Inc.
SWITCH INSULATION BOOT KEC/KFC
Need more? Email Us
Schurter Inc.
INSERT VOLT SELECTOR PEM MARKED
Lowest to $17.3716
Molex, LLC
DB 2P ANGLE RECEPTACLE RED
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess