EN
  • EN
  • DE

4303.2014.01

Part No 4303.2014.01
Manufacturer Schurter Inc.
Catalog Power Entry Connectors - Accessories
Description FUSE DRWR FOR PWR MOD F'GRIP 2PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Fuse Drawer, Voltage Selector
For Use With/Related Products CD, CD-Bowdencable, KD, KD-Bowdencable, KEC, KFC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1534799-4303.2014.01
Ultra Librarian 3D Model Ultra Librarian 4303.2014.01 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Molex, LLC
DB 4P MSPG ORANGE 2' CHAIN
Need more? Email Us
Schurter Inc.
HN 14.46A CABLE GUARD
Need more? Email Us
Molex, LLC
CONN RCPT DB 2POS ANGLE YELLOW
Need more? Email Us
Schurter Inc.
ACCESSORIES GSP
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us
Molex, LLC
CONN PLUG DB 2POS YEL 2' CHAIN
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schurter Inc.
INSERT VOLT SELECTOR PEM MARKED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess