EN
  • EN
  • DE

66098-8

Part No 66098-8
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-18AWG GOLD CRIMP / Pin Contact Gold Crimp 16-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 66098
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363335-66098-8
Ultra Librarian 3D Model Ultra Librarian 66098-8 CAD Model

Description

The 1363335-66098-8 is a multi-purpose contact from TE Connectivity AMP Connectors.

  • Series: Multimate III+
  • Wire Gauge: 16-18 AWG
  • Pin or Socket Type: Pin
  • Termination Type: Crimp
  • Contact Material: Brass
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-22AWG GOLD CRIMP / Socket Contact Gold Crimp 16-22 AWG Power, Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP / Socket Contact Gold Crimp 16-18 AWG Stamped
Need more? Email Us
TE Connectivity
CONN PIN 26-30AWG GOLD CRIMP
Lowest to $0.9794
TE Connectivity
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
Lowest to $1.8195
TE Connectivity
CONN SOCKET 20AWG GOLD CRIMP
Lowest to $0.7124
Souriau Connection Technology
CONTACT PIN CRIMP 20-22AWG GOLD
Need more? Email Us
International Rectifier
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD CRIMP
Lowest to $61.3663
EIC discrete Semiconductors
SURFACE MOUNT HIGH EFFICIENT RECTIFIERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6304 $50.4320
195+ $0.5172 $100.8540
300+ $0.5011 $150.3300
415+ $0.4849 $201.2335
535+ $0.4688 $250.8080
715+ $0.4203 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess