EN
  • EN
  • DE

66100-4

Part No 66100-4
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 16-18AWG GOLD CRIMP / Socket Contact Gold Crimp 16-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66100
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363186-66100-4
Ultra Librarian 3D Model Ultra Librarian 66100-4 CAD Model

Description

The 1363186-66100-4 is a multi-purpose socket contact designed by TE Connectivity AMP Connectors.

  • Series: Multimate III+
  • Contact Type: Stamped
  • Wire Gauge: 16-18 AWG
  • Contact Termination: Crimp
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Brass
  • Product Status: Active
  • Packaging: Tape & reel

You May Also Be Interested in

TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 26-30AWG GOLD CRIMP
Lowest to $0.9794
TE Connectivity
CONN SOCKET 20AWG GOLD CRIMP
Lowest to $0.7086
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
TE Connectivity
CONN PIN 14-18AWG 30GOLD CRIMP
Lowest to $0.8804
TE Connectivity
CONN PIN 14-18AWG GOLD CRIMP / Pin Contact Gold Crimp 14-18 AWG Stamped
Lowest to $1.1286
TE Connectivity
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
Lowest to $1.8195
TE Connectivity
CONN PIN CONTACT SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP / Socket Contact Gold Crimp 16-18 AWG Stamped
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess