EN
  • EN
  • DE

66100-9

Part No 66100-9
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 16-18AWG GOLD CRIMP / Socket Contact Gold Crimp 16-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A16080CT,-66100-9-SI,A16080TR,-AMPS-0-0066100-9-SI,-AMPS-0-0066100-9-SI-ND,-D84265-000-CSI-ND,66100-9-ND,-66100-9-CSI,A25497,A25497-ND,661009,-D84265-000-CSI
Standard Package 4,000
Win Source Part Number 1334237-66100-9
Ultra Librarian 3D Model Ultra Librarian 66100-9 CAD Model

Description

The TE Connectivity AMP Connectors 1334237-66100-9 is a multi-purpose contact designed for 16-18 AWG wire gauge.

  • Wire Gauge: 16-18 AWG
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Termination: crimping
  • Standard Package: 4,000 units
  • RoHS3: compliant
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.90.4000
  • Other Part Number: A16080CT, -66100-9-SI, A16080TR, -AMPS-0-0066100-9-SI, -AMPS-0-0066100-9-SI-ND, -D84265-000-CSI-ND, 66100-9-ND, -66100-9-CSI, A25497, A25497-ND, 661009, -D84265-000-CSI

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
SIZE 16 SELECTIVE PLATED
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Lowest to $19.3304
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4757 $52.3270
260+ $0.3904 $101.5040
400+ $0.3782 $151.2800
550+ $0.3660 $201.3000
710+ $0.3538 $251.1980
950+ $0.3172 $301.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess