EN
  • EN
  • DE

6EHL1SC

Part No 6EHL1SC
Manufacturer TE Connectivity
Catalog Power Entry Connectors - Accessories
Description Power Entry Module with RFI Power Line Filter for General or Medical Applications | PWR ENT MOD RCPT IEC320-C14 PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Corcom Filters
Packaging Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 6A
Voltage - IEC 120/250VAC
Current - UL 6A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial
Fuse Yes
Number of Positions 3
Mounting Style Panel Mount, Snap-In
Termination Quick Connect - 0.110" (2.8mm)
Switch Features Switch On-Off
Fuse Holder, Drawer Fuse Holder
Panel Thickness 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
Manufacturer Pack Quantity 16
MSL Level 1 (Unlimited)
Win Source Part Number 1129622-6EHL1SC
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6EHL1SC CAD Model

Description

The 6EHL1SC is a filtered (EMI, RFI) - commercial connector manufactured by TE Connectivity Corcom Filters.

  • Positions: 3
  • Mounting: Panel Mount, Snap-In
  • Current Rating: 6A
  • Voltage Rating (IEC): 120/250VAC
  • Voltage Rating (UL): 250VAC
  • Connector Type: Receptacle, Male Blades - Module
  • Termination: Quick Connect - 0.110" (2.8mm)
  • Switch: On-Off
  • Fuse Holder: Drawer
  • Panel Thickness: 0.031" ~ 0.126" (0.79mm ~ 3.20mm)
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schurter Inc.
FUSE DRWR X-SAFE 6.3X32 2PL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Schurter Inc.
SWITCH INSULATION BOOT KEC/KFC
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD F'GRIP 2PL
Need more? Email Us
Anderson Power Products, Inc.
SAF-D-GRID RECEPT.L.P.CONT.
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Schurter Inc.
ACCESSORIES GSP
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR C-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.7651 $233.7651
2+ $209.5817 $419.1634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess