EN
  • EN
  • DE

7-1103641-9

Part No 7-1103641-9
Manufacturer TE Connectivity
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FEMALE 24POS+1GND CLAMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Insert
Gender Female
Number of Positions 24+Ground
Size 8
Termination Style Tension Clamp
Voltage Rating 400V
Current Rating (Amps) 16A
Temperature Range - Operating -40°C ~ 125°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634322-7-1103641-9
Ultra Librarian 3D Model Ultra Librarian 7-1103641-9 CAD Model

Description

N

You May Also Be Interested in

HARTING
MODULE FEMALE 4POS CRIMP
Lowest to $5.9956
HARTING
INSERT MALE 24POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT FMALE 4+4POS+1GND PUSH IN
Need more? Email Us
HARTING
HAN ID-MODUL
Need more? Email Us
TE Connectivity
INSERT FEMALE 6POS+1GND SCREW
Need more? Email Us
HARTING
INSERT FEMALE 6P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT FMALE 46P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 16POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT MALE 16POS CRIMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess