EN
  • EN
  • DE

7-1617571-7

Part No 7-1617571-7
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 1A 18V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type Through Hole
Coil Voltage 18VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 115VAC, 28VDC - Max
Coil Current 11.3 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 9.8 VDC
Must Release Voltage 0.92 VDC
Operate Time 4 ms
Release Time 2 ms
Operating Temperature -65°C ~ 125°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type General Purpose
Ultra Librarian 3D Model Ultra Librarian 7-1617571-7 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess