EN
  • EN
  • DE

7-1768043-8

Part No 7-1768043-8
Manufacturer TE Connectivity
Catalog Markers
Description Wire Labels & Markers STD05Y-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.091" ~ 0.118" (2.30mm ~ 3.00mm)
Legend T
Color Yellow
Material Polyoxymethylene (POM), Halogen Free
Ultra Librarian 3D Model Ultra Librarian 7-1768043-8 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
STD01Y-P
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-K
Need more? Email Us
TE Connectivity
STD05Y-H
Need more? Email Us
TE Connectivity
STB09-BLANK-7
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers
Need more? Email Us
TE Connectivity
STD12Y-U
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-W
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess