EN
  • EN
  • DE

7-520355-0

Part No 7-520355-0
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC VERT 20POS 2.54MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 20
Pitch 0.100" (2.54mm)
Termination Solder
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.273" (6.93mm)
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Voltage Rating 250V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1625497-7-520355-0
Ultra Librarian 3D Model Ultra Librarian 7-520355-0 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 24POS 2.54MM
Need more? Email Us
Amphenol
CONN FPC TOP 16POS 0.5MM R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.4392
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $0.8891
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC BOTTOM 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FPC BOTTOM 8POS 1MM R/A
Need more? Email Us
Omron
CONN FFC FPC 16POS 0.5MM R/A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess