EN
  • EN
  • DE

794220-1

Part No 794220-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN PIN 18-22AWG CRIMP TIN  /  Pin Contact Tin 18-22 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK II
Package Tape & Reel (TR),Cut Tape (CT)
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Finish Tin
Base Product Number 794220
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names A100825TR,A100825CT,7942201,-794220-1-SI,794220-1-ND
Standard Package 4,500
Win Source Part Number 993975-794220-1
Ultra Librarian 3D Model Ultra Librarian 794220-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK II series is a high-quality connector designed for use in rectangular connectors.

  • Type: Pin
  • Contact Termination: Crimp
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Tin
  • Package: Tape & Reel, Cut Tape
  • Standard Package: 4,500 units
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
CUI Inc.
CONN PWR JACK 1.3X3.4MM SOLDER
Lowest to $1.5327
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
760
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $3.4773
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR PLUG 0.9X3.2MM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0805 $57.9600
1,750+ $0.0661 $115.6750
2,705+ $0.0641 $173.3905
3,725+ $0.0621 $231.3225
4,820+ $0.0600 $289.2000
6,455+ $0.0537 $346.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,529 pieces
In Stock: 13,520 pieces Factory Stock: 9 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess