EN
  • EN
  • DE

737015-3

Part No 737015-3
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 10-11.5AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-11.5 AWG Crimp Connector Non-Insulated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Length - Overall 0.894" (22.70mm)
Termination Crimp
Wire Gauge 10-11.5 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
Base Product Number 737015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 737015-3-ND,-737015-3-LSI,A114375,-737015-3-SI
Standard Package 500
Win Source Part Number 1333502-737015-3
Ultra Librarian 3D Model Ultra Librarian 737015-3 CAD Model

Description

The 1333502-737015-3 is a female quick disconnect connector manufactured by TE Connectivity AMP Connectors.

  • Type: Non-Insulated
  • Termination: Crimp
  • Wire Gauge: 10-11.5 AWG
  • Contact Material: Brass
  • Contact Finish: Tin
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Overall Length: 0.894" (22.70mm)
  • Current Rating: 75A
  • Ideal for: Use in applications such as power supplies, motors, and lighting.

You May Also Be Interested in

TE Connectivity
CONN QC RCPT 10-12AWG 0.250
Lowest to $0.1965
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1103
Multicomp
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Connector Type: Ring Tongue; Termination Method: Crimp; Stud/Tab Size: 1/4";...
Need more? Email Us
Multicomp
Ferrule Terminal Single Wire 10AWG 12mm Tin Yellow
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4 / 1/4 Stud Spade Terminal Connector Crimp 10-14 AWG
Need more? Email Us
Molex, LLC
CONN QC TAB 0.250 SOLDER
Lowest to $0.2346
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
Panduit Corp
CONN TERM RECT RING 50MM #M10 / Terminal Connector Rectangular Ring, Tubular 50mm² M10 Stud
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5880 $52.9200
210+ $0.4825 $101.3250
325+ $0.4674 $151.9050
445+ $0.4524 $201.3180
575+ $0.4373 $251.4475
770+ $0.3920 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess