EN
  • EN
  • DE

745253-2-CUT-TAPE

Part No 745253-2-CUT-TAPE
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description NON FULL REEL OF 745253-2 20DF S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Qualification -;5;9;7;10;8;3;4;2;1;3642;664;609;339;623;4306;889;1678;300637;2243;492;601784;461;1195;26;1003;670;1124;1794;23;2403;277;600081;2201;666;600350;844;17;1508;484;601788;281;2464;818;0;5571;5572;5577;7460;18367;18327;1462;39385;5457;5544;5545;38756;120673;120676;120684;120689;24358;15929;53650;90;52410;81288;106155;106351;20760;38605;20759;1484;9582;20166;8607;77001;14580;67928;120705;67925;67929;47519;11179;20823;84618;81342;33244;33874;120709;4114;14565;36824;56;6183;65406;5319;4518;76405;56445;63663;63664;45060;18472;15883;15513;24181;15877;38660;38661;15895;15896;83122;33238;81353;14448;77000;99863;38673;4831;13281;41633;1289;1309;81840;94219;256;81293;120732;15853;34200;84752;38804;112630;112626;112625;112627;112629;260;25573;28773;25595;25640;28767;6206;24664;6205;38704;11549;111560;8;62;61;3;2;243;804;250;1;17;0;2;4;1;1;331842;346864;346930;370858;389095;389454;389457;391451;392399;402765;402766;407919;415943;1;331838;331840;380357;387327;387392;404675;404796;1;332685;334919;385017;405002;405010;405013;405037;405053;712698;405095;421595;39027;39036;282412;481894;478531;478530;25176;25182;32666;32668;782535;40011;128903;203439;211485;249939;281648;287865;64313;69925;69950;80644;84543;84565;90405;92698;94903;94922;95045;95203;103887;106200;106323;106352;110929;112786;114910;114935;114947;138082;141118;141128;141144;144082;146647;148142;148153;148159;148216;150918;152071;153765;153775;153842;159423;160543;160587;160596;163576;164746;164757;180759;182993;186519;192120;1;331850;366216;396333;396371;396380;396389;396393;396397;396439;396445;396446;712699;396450;396473;712700;396479;396608;1;319471;322862;322898;323230;333917;333922;333970;360441;380067;386549;408172;412241;1;350218;350796;825278;380059;402831;412237;412257;40778;45176;179759;230430;234589;64614;97874;104104;117550;138327;152302;161655;166242;180903;185054;192362;200487;212000;235726;247025;279584;285741;304001;67713;79482;83329;118962;139748;181824;1;347757;1;375798;1;788711;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian 745253-2-CUT-TAPE CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
Amphenol
CONN SOCKET 12AWG GOLD SLDR CUP
Need more? Email Us
TE Connectivity
CONN SOCKET 12-14AWG GOLD CRIMP
Need more? Email Us
Souriau-Sunbank by Eaton
SIZE 16 SELECTIVE PLATED
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess