EN
  • EN
  • DE

83010 001100

Part No 83010 001100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 16 AWG BRN 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 19/29
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.077" (1.96mm)
Jacket (Insulation) Thickness 0.011" (0.28mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -70°C to 200°C
Jacket Color Brown
Ratings UL Style 1371
Features High Temperature
Win Source Part Number 1050404-83010 001100
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 83010 001100 CAD Model

Description

The 1050404-83010 001100 hook-up cable is a high-temperature product from Belden Inc. designed for use in industrial applications.

  • Length: 100.0' (30.5m)
  • Voltage Rating: 600V
  • UL Style: 1371
  • Conductor Material: copper, silver-coated
  • Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
  • Diameter: 0.077" (1.96mm)
  • Jacket (Insulation) Thickness: 0.011" (0.28mm)
  • Category: cables and wires
  • Popularity: medium
  • Supply and Demand Status: balanced
  • Temperature Range: -70°C to 200°C
  • Win Source Part Number: 1050404-83010 001100

You May Also Be Interested in

TE Connectivity
HOOK-UP DL STRND 18AWG BLK 1=1FT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" Black 750/1300V Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 16 AWG BRN 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22AWG RED 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG BLU 100' / 18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
Belden Inc.
HOOK-UP STRND 18AWG RED 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess