EN
  • EN
  • DE

749916-2

Part No 749916-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL DB37 PLASTIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMPLIMITE Quik-Snap
Part Status Obsolete(EOL)
Accessory Type Hinged Backshell
Number of Positions 37
Cable Type Round
Cable Exit 120°, 180°
Shielding Unshielded
Material Polypropylene
Hardware Assembly Hardware, Strain Relief
Color Black
Win Source Part Number 766663-749916-2
Popularity Medium
Supply and Demand Status Limited
Family Name 749916
Introduction Date May 27, 2005
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 749916-2 CAD Model

Description

The TE Connectivity AMP Connectors 766663-749916-2 is an obsolete(eol) product.

  • Series: AMPLIMITE Quik-Snap
  • Positions: 37
  • Cable Type: Round
  • Shielding: Unshielded
  • Accessory Type: Hinged Backshell
  • Plating: -
  • Material: Polypropylene
  • Type: Strain Relief Assembly Hardware
  • Introduction Date: May 27, 2005

You May Also Be Interested in

Phoenix Contact
CONN BACKSHELL 15POS 45DEG GRAY
Need more? Email Us
Amphenol CONEC
37 POS WATER RES HOOD LONG SCR
Need more? Email Us
HARTING
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 3POS 180DEG GRAY
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 37POS 180DEG BLK
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 90DEG GRAY
Need more? Email Us
Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess