EN
  • EN
  • DE

767007-9

Part No 767007-9
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Plug, Outer Shroud Contacts
Number of Positions 76
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Surface Mount
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 6.6mm, 15.62mm
Height Above Board 0.251" (6.38mm)
Base Product Number 767007
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A29140,2266-767007-9,-767007-9-SI
Standard Package 1,134
Win Source Part Number 1332075-767007-9
Ultra Librarian 3D Model Ultra Librarian 767007-9 CAD Model

Description

The TE Connectivity AMP Connectors 767007-9 is a rectangular connector array.

  • Applications: Telecommunications, Data Communications, and Industrial Equipment
  • Features: Board Guide, Ground Bus
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Mated Stacking Height: 6.6mm and 15.62mm
  • Height Above Board: 0.251" (6.38mm)
  • Mounting: Surface Mount
  • Packaging: Tube

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess