EN
  • EN
  • DE

767017-2

Part No 767017-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Type Plug, Outer Shroud Contacts
Number of Positions 76
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Surface Mount
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 22.86mm, 31.9mm
Height Above Board 0.892" (22.66mm)
Base Product Number 767017
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -767017-2-SI,767017-2-ND,A115649
Standard Package 14
Win Source Part Number 1332034-767017-2
Ultra Librarian 3D Model Ultra Librarian 767017-2 CAD Model

Description

The 767017-2 is a 76-position rectangular connector designed for board-to-board applications.

  • Package: Tube
  • Pitch: 0.025" (0.64mm)
  • Features: Board Guide, Ground Bus (Plane)
  • Connector Type: Plug
  • Contact Type: Outer Shroud
  • Rows: Two
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Mated Stacking Height: 22.86mm, 31.9mm
  • Height Above Board: 0.892" (22.66mm)
  • Standard Package: 14
  • Mounting Technology: Surface Mount
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
TE Connectivity
CONN HEADER R/A 6POS 2.54MM / Connector Header Through Hole, Right Angle 6 position 0.100" (2.54mm)
Lowest to $2.1945
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess