EN
  • EN
  • DE

767527-1

Part No 767527-1
Manufacturer TE Connectivity
Catalog Tools
Description SLITTING TOOL STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Specialized Tools
Mfr TE Connectivity
Series AMP
Package Bulk
Product Status Active
Tool Type Assembly Tool
For Use With/Related Products Rectangular Connectors
Base Product Number 767527
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8207.30.6062
Win Source Part Number 1133549-767527-1
Ultra Librarian 3D Model Ultra Librarian 767527-1 CAD Model

Description

The TE Connectivity Assembly Tool is a specialized tool used for the assembly of rectangular connectors. This tool is part of the Tools - Specialized Tools category and is designed for use with specific products.

  • Manufacturer: TE Connectivity
  • Category: Tools - Specialized Tools
  • For Use With: Rectangular Connectors
  • Package: Bulk
  • MSL Level: Not Applicable
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8207.30.6062
  • Product Status: Active

You May Also Be Interested in

3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess