EN
  • EN
  • DE

770038-1

Part No 770038-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN PLUG HSG 6POS UNIV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Rear Section
Contact Type Male or Female
Number of Positions 6
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632924-770038-1
Ultra Librarian 3D Model Ultra Librarian 770038-1 CAD Model

Description

N

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PLUG HSG 3POS 5.08MM
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS
Lowest to $1.4552
Harwin Inc.
CONN RCPT HSG 24POS 2.54MM
Need more? Email Us
HARTING
CONN PLUG HSG 5POS PUSHPULL
Need more? Email Us
TE Connectivity
CONN RCPT HSG 8POS 6.00MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG 3POS 7.92MM
Need more? Email Us
TE Connectivity
PLG, 4P, BLK, N, SEAL RET, WEDGE
Need more? Email Us
TE Connectivity
CONN RCPT HSG 3POS 4.50MM
Lowest to $1.1991
TE Connectivity
REC, 18P, GRY, N, FLANGE, A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess