EN
  • EN
  • DE

770085-1

Part No 770085-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 6POS 5.03MM / 6 Rectangular Connectors - Housings Receptacle Natural 0.198" (5.03mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .093" Pin and Socket
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Pitch 0.198" (5.03mm)
Number of Rows 3
Row Spacing 0.198" (5.03mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type -
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770085
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363620-770085-1
Ultra Librarian 3D Model Ultra Librarian 770085-1 CAD Model

Description

The TE Connectivity AMP Connectors Commercial .093" Pin and Socket series is a versatile solution for rectangular connector housings.

  • Mounting Type: panel mount, snap-in
  • Color: natural
  • Gender: male or female
  • Number of Positions: 6
  • Number of Rows: 3
  • Series: TE Connectivity AMP Connectors Commercial .093" Pin and Socket
  • Product Status: active
  • Base Product Number: 770085
  • Pitch: 0.198" (5.03mm)
  • Row Spacing: 0.198" (5.03mm)
  • Contacts Included: no
  • Contact Termination: crimp

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess