EN
  • EN
  • DE

770098-1

Part No 770098-1
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 12POS 5.03MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 12
Pitch 0.198" (5.03mm)
Number of Rows 3
Row Spacing 0.198" (5.03mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632946-770098-1
Ultra Librarian 3D Model Ultra Librarian 770098-1 CAD Model

Description

N

You May Also Be Interested in

IRISO
CONN RCPT HSG 28POS 2.00MM
Lowest to $1.1642
JST Sales America Inc.
Connector Housing 30 Position 1mm Pitch Dual Row
Lowest to $0.2009
CJT Connectors
Connector Housing 10 Position 2mm Pitch Dual Row
Lowest to $0.1086
Hirose Electric Co Ltd
CONN PLUG HSG 8POS 1.00MM
Lowest to $0.8105
WCON Electronics
4.2mm 2x3P 2 3 P=4.2mm Rectangular Connector Housings RoHS
Lowest to $0.2053
JST Sales America Inc.
CONN RCPT HSG 11POS 1.50MM
Lowest to $0.2329
IRISO
CONN RCPT HSG 24POS 2.00MM
Lowest to $1.6773
Shenzhen Huade co-create Technology Co.,LTD
2mm 1x6P 1 6 Locking P=2mm Rectangular Connector Housings RoHS
Lowest to $0.0389
Molex, LLC
Through Hole Circular Connector Housings RoHS
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess