EN
  • EN
  • DE

770340-1

Part No 770340-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN PLUG W/DETENT 2POS .062  /  2 Rectangular Connectors - Housings Plug Natural 0.145" (3.68mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .062" Pin and Socket
Package Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 2
Pitch 0.145" (3.68mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Note Contacts Not Included
Base Product Number 770340
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names A14009,-770340-1-SI,2266-770340-1,7703401
Standard Package 1
Win Source Part Number 969647-770340-1
Ultra Librarian 3D Model Ultra Librarian 770340-1 CAD Model

Description

The TE Connectivity AMP Connectors 770340-1-SI is a 2-position plug connector for use in rectangular connectors.

  • Pitch: 0.145 inches
  • Mounting: Free Hanging (In-Line)
  • Fastening Type: Detent Lock
  • Contact Termination: Crimp
  • Package: Bulk
  • Contacts Included: No
  • Contact Type: Male or Female
  • Color: Natural
  • MSL Level: 1 (unlimited)
  • HTSUS: 8538.90.6000
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Schurter Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
760
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1666 $150.7730
1,245+ $0.1612 $200.6940
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,948 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess