EN
  • EN
  • DE

1827685-4

Part No 1827685-4
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description 2MM PITCH BATTERY REC. ASSY. 7PO / 7 Position Blade Type Power Housing Connector Receptacle Black 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle
Contact Type Male Blade
Number of Positions 7
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Panel Mount
Contact Termination Crimp
Color Black
Features Stackable
Stacking Direction Side to Side
Note Contacts Not Included
Base Product Number 1827685
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A139165,1827685-4-ND,2266-1827685-4,-1827685-4-SI,-1827685-4-CSI
Standard Package 1,080
Win Source Part Number 1334388-1827685-4
Ultra Librarian 3D Model Ultra Librarian 1827685-4 CAD Model

Description

The TE Connectivity AMP Connectors 1334388-1827685-4 is a blade type power connector housing that comes in black color.

  • Color: black
  • Type: receptacle
  • Contact: male blade
  • Positions: 7
  • Pitch: 0.079" (2.00mm)
  • Stackable: yes
  • Mounting: panel
  • Standard Package: 1,080
  • Contact Termination: crimp
  • Material Insulation: not specified
  • Contacts Included: no

You May Also Be Interested in

TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
TE Connectivity
CONN PLUG 10POS 2.00MM EDGE R/A
Lowest to $7.4537
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
TE Connectivity
CONN HDR 5POS 5.00MM KINKED PIN
Lowest to $2.7485
Solid State Optronic
1 Form A Solid State Relay
Lowest to $39.7297
Molex, LLC
CONN HDR 2POS 7.50MM R/A SLDR
Lowest to $2.1089

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2978 $50.5516
54+ $1.8854 $101.8116
83+ $1.8264 $151.5912
114+ $1.7675 $201.4950
147+ $1.7086 $251.1642
196+ $1.5319 $300.2524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,371 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess