EN
  • EN
  • DE

770354-1

Part No 770354-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN RECEPT W/DETENT 6POS .062  /  6 Rectangular Connectors - Housings Receptacle Natural 0.145" (3.68mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series Commercial .062" Pin and Socket
Package Bulk
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Pitch 0.145" (3.68mm)
Number of Rows 2
Row Spacing 0.145" (3.68mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Base Product Number 770354
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names A25489,2266-770354-1,-770354-1-SI,770354-1-ND
Standard Package 1
Win Source Part Number 1025647-770354-1
Ultra Librarian 3D Model Ultra Librarian 770354-1 CAD Model

Description

The TE Connectivity AMP Connectors 770354-1 is a commercial .062" pin and socket rectangular connector housing with a natural color.

  • Connector Type: Receptacle
  • Contact Type: Male or Female
  • Positions: 6
  • Rows: 2
  • Pitch: 0.145" (3.68mm)
  • Row Spacing: 0.145" (3.68mm)
  • Mounting: Panel Mount and Snap-In
  • Fastening: Locking Ramp
  • Contact Termination: Crimp
  • Contacts Included: No
  • Packaging: Bulk
  • Compliance: EAR99
  • MSL Level: 1 (unlimited)
  • REACH: Vendor Undefined
  • HTSUS: 8538.90.6000

You May Also Be Interested in

Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Tensility International Corp
CONN JACK PNL MNT 5.5X2.5MM ISO
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM VERT SMT
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess