EN
  • EN
  • DE

770602-3

Part No 770602-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RECEPT 3 POS CST-100 / 3 Rectangular Connectors - Housings Receptacle Natural 0.100" (2.54mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series CST-100
Package Bulk
Product Status Obsolete
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 3
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Note Contacts Not Included
Base Product Number 770602
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 7706023,2266-770602-3,-010-4995-00-SI,A19491,-010-4995-00-SI-ND,-770602-3-SI
Standard Package 500
Win Source Part Number 1025412-770602-3
Ultra Librarian 3D Model Ultra Librarian 770602-3 CAD Model

Description

The TE Connectivity AMP Connectors 1025412-770602-3 is a CST-100 series rectangular connector housing that has three positions.

  • Pitch: 0.100" (2.54mm)
  • Color: Natural
  • Connector Type: Receptacle
  • Contact Type: Female Socket
  • Fastening Type: Locking Ramp
  • Mounting: Free-Hanging (In-Line)
  • Contact Termination: Crimp
  • Contacts Included: No
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Status: Obsolete
  • Popularity: Low

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0956 $57.8380
1,475+ $0.0785 $115.7875
2,280+ $0.0760 $173.2800
3,140+ $0.0736 $231.1040
4,070+ $0.0711 $289.3770
5,435+ $0.0638 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess