EN
  • EN
  • DE

770642-1

Part No 770642-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 14-20AWG CRIMP TIN / Socket Contact Tin 14-20 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Standard Timer
Package Tape & Reel (TR)
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 14-20 AWG
Contact Finish Tin
Contact Finish Thickness 130.0µin (3.30µm)
Base Product Number 770642
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364993-770642-1
Ultra Librarian 3D Model Ultra Librarian 770642-1 CAD Model

Description

The 1364993-770642-1 is a rectangular connector contact from TE Connectivity AMP Connectors.

  • Series: Standard Timer
  • Termination: Crimp
  • Pin/Socket: Socket Contact
  • Wire Gauge: 14-20 AWG
  • Contact Finish: Tin
  • Contact Finish Thickness: 130.0µin (3.30µm)
  • Product Status: Active
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Amphenol
CONN SELF-MATE 70POS SMD GOLD / 70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT?
Lowest to $4.0998
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0386 $50.1800
3,155+ $0.0317 $100.0135
4,890+ $0.0307 $150.1230
6,735+ $0.0297 $200.0295
8,715+ $0.0287 $250.1205
11,675+ $0.0257 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess