EN
  • EN
  • DE

770834-1

Part No 770834-1
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 26-30 AWG
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness -
Base Product Number 770834
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362756-770834-1
Ultra Librarian 3D Model Ultra Librarian 770834-1 CAD Model

Description

The Mini-Universal MATE-N-LOK Socket is a versatile contact designed for various applications.

  • Contact Type: Socket
  • Termination: Crimp
  • Wire Gauge: 26-30 AWG
  • Contact Finish: Tin
  • Contact Material: Brass

You May Also Be Interested in

TE Connectivity
CONN SOCKET 22-26AWG TIN CRIMP
Lowest to $0.0226
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
HARTING
CONN NON-GENDER 2.4-2.8MM CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Molex, LLC
26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.5821
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0631 $58.0520
1,960+ $0.0591 $115.8360
3,040+ $0.0571 $173.5840
4,370+ $0.0529 $231.1730
5,670+ $0.0510 $289.1700
7,095+ $0.0489 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,030 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess