EN
  • EN
  • DE

PIC16C73B-20/SP

Part No PIC16C73B-20/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237893-PIC16C73B-20/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16C73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20/SP CAD Model

Description

Product Overview: PIC16C73B-20/SP

The PIC16C73B-20/SP is a powerful 8-bit microcontroller that combines performance with versatility, making it an ideal choice for a variety of embedded applications. Manufactured by Microchip Technology, this microcontroller is part of the renowned PIC family that is well-known for its ease of use, low power consumption, and reliable performance.

The PIC16C73B-20/SP operates at a maximum speed of 20MHz, providing a robust processing capability for time-sensitive tasks. It is equipped with a rich set of features including 7KB of on-board program memory and 192 bytes of RAM, ensuring sufficient space for complex programs and data handling. Additionally, it has 192 bytes of EEPROM, allowing for non-volatile storage of configuration settings or small amounts of data.

This microcontroller stands out with its 22 I/O ports that give designers the flexibility to connect a wide array of peripherals and devices. It also boasts a variety of built-in peripherals, such as:

  • Three timers that can be used for event counting, pulse generation, and timing operations
  • Analog-to-digital converter with 5 channels, enabling the microcontroller to interface with analog sensors and devices
  • Two Capture/Compare/PWM modules that are essential for motor control and other PWM-based applications
  • Serial Communication capabilities including USART for serial communication with other microcontrollers or peripheral devices

The PIC16C73B-20/SP also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) which ensure reliable operation under varying power conditions. Additionally, its Watchdog Timer (WDT) and brown-out detection help to maintain proper function and protect against unexpected system failures.

Designed in a 28-pin SPDIP package, the PIC16C73B-20/SP is easy to integrate into both prototyping breadboards and final product designs. Whether you're developing consumer electronics, automotive systems, or industrial controls, the PIC16C73B-20/SP offers the performance, versatility, and dependability that your projects require.

With its combination of features, the PIC16C73B-20/SP from Microchip Technology is a go-to solution for developers looking for a cost-effective yet powerful microcontroller for their next project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1390 $55.6950
11+ $9.1397 $100.5367
17+ $8.8541 $150.5197
24+ $8.5685 $205.6440
31+ $8.2828 $256.7668
41+ $7.4260 $304.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess