EN
  • EN
  • DE

770846-1

Part No 770846-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER R/A 4POS 5.08MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.200" (5.08mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Post 0.140" (3.56mm)
Insulation Height 0.345" (8.76mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Features Board Guide, Board Lock
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-2
Insulation Color Black
Current Rating (Amps) 15A
Voltage Rating 250VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632081-770846-1
Ultra Librarian 3D Model Ultra Librarian 770846-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 2.5MM
Lowest to $4.1099
TE Connectivity
CONN HEADER VERT 24POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 14POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 12POS 1.25MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 11POS 3.96MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 24POS 3MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3589 $52.3068
28+ $3.5765 $100.1420
44+ $3.4648 $152.4512
60+ $3.3530 $201.1800
78+ $3.2412 $252.8136
104+ $2.9060 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess