EN
  • EN
  • DE

770849-4

Part No 770849-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RECEPT 4POS W/RAMP SL156  /  4 Rectangular Connectors - Housings Receptacle Natural 0.156" (3.96mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 4
Pitch 0.156" (3.96mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features Polarizing Key
Note Contacts Not Included
Base Product Number 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -770849-4-CSI,A24113,770849-4-ND,-770849-4-SI,7708494,2266-770849-4
Standard Package 500
Win Source Part Number 983735-770849-4
Ultra Librarian 3D Model Ultra Librarian 770849-4 CAD Model

Description

The 770849-4 from TE Connectivity AMP Connectors is a rectangular connector housing for female socket contacts.

  • Series: SL-156
  • Positions: 4
  • Pitch: 0.156 inches
  • Color: Natural
  • Keying: Polarizing Key
  • Fastening Type: Locking Ramp
  • Contact Termination: Crimp
  • Contacts Included: No
  • Application: Power Management
  • Halogen-Free: Yes

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0607 $50.0775
2,005+ $0.0499 $100.0495
3,110+ $0.0483 $150.2130
4,285+ $0.0467 $200.1095
5,535+ $0.0452 $250.1820
7,410+ $0.0405 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,142 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess