EN
  • EN
  • DE

770903-6

Part No 770903-6
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Power, Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770903
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363177-770903-6
Ultra Librarian 3D Model Ultra Librarian 770903-6 CAD Model

Description

The Mini-Universal MATE-N-LOK Pin is a multi-purpose contact designed by TE Connectivity AMP Connectors.

  • Series: Mini-Universal MATE-N-LOK
  • Application: Power and Stamped
  • Wire Gauge: 18-22 AWG
  • Termination: Crimp
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Configuration: Pin
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.5821
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN PIN 20-24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
CJT Connectors
Connector Terminal Tin 28~32 AWG Crimp
Lowest to $0.0233
HARTING
CONN NON-GENDER 2.4-2.8MM CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6245 $53.0825
200+ $0.5125 $102.5000
305+ $0.4964 $151.4020
420+ $0.4804 $201.7680
540+ $0.4644 $250.7760
725+ $0.4164 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess