EN
  • EN
  • DE

PC74HCT132P

Part No PC74HCT132P
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description IC 74HCT132 14PIN Dil Plas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084120-PC74HCT132P
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT132P CAD Model

Description

The NXP PC74HCT132P is a high-speed Si-gate CMOS device that provides a quad 2-input NAND Schmitt trigger configuration. This integrated circuit is tailored for use in applications requiring input waveforms to be shaped or noise to be eliminated, ensuring a cleaner and more stable digital signal. The PC74HCT132P is part of the 74HCT family, which is compatible with TTL levels and designed to operate at a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with traditional 5V TTL devices.

Each of the four independent NAND gates in the PC74HCT132P has a Schmitt trigger action on both inputs, which makes the circuit tolerant to slower input rise and fall times. This feature allows the device to transform irregular or noisy input signals into well-defined output signals, thereby enhancing the overall performance of digital systems.

The device is available in a 14-pin plastic DIP package, ensuring easy integration into a wide range of electronic circuits. The pin configuration is industry-standard, which allows for drop-in replacement in systems that require an upgrade or maintenance without the need for significant redesign.

Key features of the NXP PC74HCT132P include:

  • Complies with JEDEC standard no. 7A
  • Input levels are TTL compatible
  • ESD protection:
    • HBM JESD22-A114E exceeds 2000 V
    • MM JESD22-A115-A exceeds 200 V
  • Multiple package options
  • Specified from -40°C to +125°C

The PC74HCT132P is ideal for applications that require high noise immunity, predictable switching characteristics, and are sensitive to the quality of signal transitions. Its robust design and industry-standard footprint make it a reliable and essential component for designers and engineers in the fields of digital logic, signal processing, and various timing circuits.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess