EN
  • EN
  • DE

770967-1

Part No 770967-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER R/A 3POS 4.14MM / Connector Header Through Hole, Right Angle 3 position 0.163" (4.14mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Mfr TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 3
Number of Rows 1
Row Spacing - Mating -
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.145" (3.68mm)
Overall Contact Length -
Insulation Height 0.225" (5.72mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Mated Stacking Heights -
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770967
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 2,800 pcs
Win Source Part Number 1381179-770967-1
Ultra Librarian 3D Model Ultra Librarian 770967-1 CAD Model

Description

The 770967-1 is a male pin header connector from TE Connectivity.

  • Series: Mini-Universal MATE-N-LOK
  • Positions: 3
  • Row: Single
  • Mounting Type: Through-Hole, Right-Angle
  • Package: Bulk
  • Contact Material: Brass
  • Voltage Rating: 600VAC
  • Insulation Material: Polyamide (PA) and Nylon
  • Board Lock: Yes
  • Fastening Type: Locking Ramp
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -20°C to 85°C

You May Also Be Interested in

Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3960 $55.8400
80+ $1.3060 $104.4800
120+ $1.2610 $151.3200
175+ $1.1709 $204.9075
225+ $1.1259 $253.3275
280+ $1.0808 $302.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess