EN
  • EN
  • DE

776437-3

Part No 776437-3
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN PLUG HSG 12POS 4.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 12
Pitch 0.177" (4.50mm)
Number of Rows 2
Row Spacing 0.209" (5.30mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Black
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610607-776437-3
Ultra Librarian 3D Model Ultra Librarian 776437-3 CAD Model

Description

N

You May Also Be Interested in

IRISO
CONN RCPT HSG 28POS 2.00MM
Lowest to $1.1642
Sumitomo Electric
Rectangular Connector Housings RoHS
Lowest to $0.1310
JST Sales America Inc.
CONN RCPT HSG 11POS 1.50MM
Lowest to $0.2329
CJT Connectors
Connector Housing 10 Position 2mm Pitch Dual Row
Lowest to $0.1086
JST Sales America Inc.
7.92mm 1x2P 1 2 -25℃~+85℃ P=7.92mm Rectangular Connector Housings RoHS
Lowest to $0.1980
Molex, LLC
Through Hole Circular Connector Housings RoHS
Lowest to $16.0075
Yazaki
Non-Latching P=4mm Rectangular Connector Housings RoHS
Lowest to $0.4399
Hirose Electric Co Ltd
CONN PLUG HSG 8POS 1.00MM
Lowest to $0.8105
Foxconn Optical Interconnect Technology, Inc.
Circular Connector Housings RoHS
Lowest to $29.1045

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess