EN
  • EN
  • DE

776428-3

Part No 776428-3
Manufacturer TE Connectivity
Catalog Rectangular Connector Housings
Description CONN RCPT HSG 2POS 4.50MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male Pin
Number of Positions 2
Pitch 0.177" (4.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Insulation Material Thermoplastic, Glass Filled
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610589-776428-3
Ultra Librarian 3D Model Ultra Librarian 776428-3 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
Through Hole Circular Connector Housings RoHS
Lowest to $16.0075
Sumitomo Electric
1x5P 1 5 Locking Rectangular Connector Housings RoHS
Lowest to $0.2620
TE Connectivity
CONN RCPT HSG 4POS 1.50MM
Lowest to $0.1601
Joint Tech Electronic
Connector Housing 16 Position 2mm Pitch Dual Row
Lowest to $0.1476
TE Connectivity
CONN RCPT HSG 6POS 2.50MM
Lowest to $0.8004
Sumitomo Electric
Rectangular Connector Housings RoHS
Lowest to $0.1310
JST Sales America Inc.
7.92mm 1x2P 1 2 -25℃~+85℃ P=7.92mm Rectangular Connector Housings RoHS
Lowest to $0.1980
Boom Precision Electronics Co., Ltd.Zhejiang
Connector Housing 14 Position 2.5mm Pitch Single Row XH Series
Lowest to $0.0291
Yazaki
Non-Latching P=4mm Rectangular Connector Housings RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess