EN
  • EN
  • DE

794958-1

Part No 794958-1
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description CONN SOCKET 22-26AWG CRIMP TIN  /  Socket Contact Tin 22-26 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Contacts
Mfr TE Connectivity AMP Connectors
Series VAL-U-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Tin
Base Product Number 794958
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -794958-1-SI,-794958-1-LSI,-794958-1-CSI,794958-1-ND,7949581,A99269CT,A99269TR
Standard Package 5,000
Win Source Part Number 1130960-794958-1
Ultra Librarian 3D Model Ultra Librarian 794958-1 CAD Model

Description

The 794958-1 is a socket type rectangular connector contact designed and manufactured by TE Connectivity AMP Connectors.

  • Win Source Part Number: 1130960-794958-1
  • Series: VAL-U-LOK
  • Contact Finish: Tin
  • Wire Gauge: 22-26 AWG
  • Contact Termination: Crimp
  • Packaging: Tape & reel (TR), cut tape (CT)
  • Standard Package: 5,000
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.90.4000

You May Also Be Interested in

Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM SMT
Need more? Email Us
Same Sky
PWR JACK 1.65X4.4MM RT THROUGH H
Lowest to $5.4545
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN POWER JACK SOLDER EYELET
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Lowest to $2.2310
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0530 $50.0850
2,300+ $0.0435 $100.0500
3,555+ $0.0422 $150.0210
4,905+ $0.0408 $200.1240
6,330+ $0.0395 $250.0350
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess