EN
  • EN
  • DE

796437-2

Part No 796437-2
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN RCPT HSG FMALE 14POS PNL MT / 14 Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr TE Connectivity AMP Connectors
Series CPC Series 1
Package Bulk
Product Status Active
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 14
Shell Size - Insert 17-14
Shell Size, MIL -
Contact Type Crimp
Contact Size 16
Mounting Type Panel Mount
Mounting Feature Flange
Fastening Type Threaded
Orientation Keyed
Shell Material Polyamide (PA), Nylon
Shell Finish -
Housing Color Black
Ingress Protection -
Material Flammability Rating UL94 V-0
Features -
Shielding Unshielded
Note Contacts Not Included
Includes -
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 796437
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363785-796437-2
Ultra Librarian 3D Model Ultra Librarian 796437-2 CAD Model

Description

The TE Connectivity AMP Connectors CPC Series 1 Circular Connector Housing is a reliable and durable housing designed for female sockets.

  • Gender: For Female Sockets
  • Shell Size - Insert: 17-14
  • Number of Positions: 14
  • Material: Polyamide (PA), Nylon
  • Color: Black
  • Mounting Type: Panel Mount
  • Fastening Type: Threaded
  • Series: CPC Series 1
  • Manufacturer: TE Connectivity AMP Connectors
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess