EN
  • EN
  • DE

8-32060-1

Part No 8-32060-1
Manufacturer TE Connectivity
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 14-16AWG #10 BLU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Standard
Stud/Tab Size 10 Stud
Width - Outer Edges 0.375" (9.53mm)
Length - Overall 0.908" (23.06mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Features Serrated Termination
Color Blue
Contact Finish Tin
Contact Material Copper
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636468-8-32060-1
Ultra Librarian 3D Model Ultra Librarian 8-32060-1 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #4 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #6 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #10 YEL
Need more? Email Us
TE Connectivity
CONN SPADE TERM 22-26AWG #6 YEL
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG M4 RED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess