EN
  • EN
  • DE

DTS26K21-35BB

Part No DTS26K21-35BB
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Conn MIL-DTL-38999 Series III Circular F 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
Number of Positions 79
RoHS Non-Compliant
Shell Material Stainless Steel
Win Source Part Number 972829-DTS26K21-35BB
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTS26K21-35BB CAD Model

Description

The DTS26K21-35BB is a high-performance circular connector manufactured by TE Connectivity. This connector is designed for harsh environment applications where reliability and durability are critical. It features a bayonet locking mechanism for quick and secure mating, and is constructed from high-quality materials to withstand vibration, shock, and extreme temperatures.

Applications:

  • Military and Aerospace
  • Industrial Automation
  • Transportation
  • Medical Equipment
  • Robotics
  • Offshore and Marine

Features:

  • Bayonet Locking: Provides quick and secure mating with audible confirmation.
  • Environmental Sealing: Offers protection against dust, moisture, and other contaminants.
  • High Density Contact Arrangement: Maximizes signal density in a compact form factor.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Operating Temperature: -65°C to +200°C
  • Shell Material: Stainless Steel
  • Contact Material: Gold-plated copper alloy

Benefits:

  • Reliable Connection: Ensures stable signal transmission in demanding environments.
  • Easy Installation: Bayonet locking mechanism simplifies mating and unmating.
  • Long Service Life: Durable construction provides extended reliability.
  • Versatile: Suitable for a wide range of applications requiring robust connectivity.
  • Reduced Downtime: High reliability minimizes maintenance requirements.

The DTS26K21-35BB circular connector from TE Connectivity is engineered to deliver exceptional performance and reliability in harsh environments. Its robust construction, environmental sealing, and secure bayonet locking make it an ideal choice for critical applications where connectivity cannot be compromised. The high-density contact arrangement allows for maximum signal transmission in a compact size. This connector is widely used in military, aerospace, and industrial applications due to its ability to withstand extreme temperatures, vibration, and shock. Its gold-plated contacts ensure optimal signal conductivity and resistance to corrosion, further enhancing its reliability and longevity.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
Molex, LLC
CMC Wire Cap for 32 Circuits, CMC Receptacle Mat Sealed
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess