EN
  • EN
  • DE

8-320855-1

Part No 8-320855-1
Manufacturer TE Connectivity
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 14-16AWG #6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Flanged
Stud/Tab Size 6 Stud
Width - Outer Edges 0.294" (7.47mm)
Length - Overall 0.545" (13.84mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Non-Insulated
Features Brazed Seam, Serrated Termination
Contact Finish Tin
Contact Material Copper
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636419-8-320855-1
Ultra Librarian 3D Model Ultra Librarian 8-320855-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPADE TERM 10-12AWG #10 YEL
Need more? Email Us
TE Connectivity
CONN SPADE TERM 10-12AWG #6 YEL
Need more? Email Us
3M
CONN SPADE TERM 14-16AWG #1/4
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #1/4
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #4 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us
TE Connectivity
CONN SPADE TERM 22-26AWG #6 YEL
Need more? Email Us
3M
CONN SPADE TERM 10-12AWG #6
Need more? Email Us
Panduit Corp
CONN SPADE TERM 10-12AWG #6 YEL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess