EN
  • EN
  • DE

8-324581-2

Part No 8-324581-2
Manufacturer TE Connectivity
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 10-12AWG #6 YEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Terminal Type Flanged
Stud/Tab Size 6 Stud
Width - Outer Edges 0.296" (7.52mm)
Length - Overall 1.057" (26.85mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Features Serrated Termination
Color Yellow
Contact Finish Tin
Contact Material Copper
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636437-8-324581-2
Ultra Librarian 3D Model Ultra Librarian 8-324581-2 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN SPADE TERM 10-12AWG #8 YEL
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #8 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #4 RED
Need more? Email Us
3M
CONN SPADE TERM 10-12AWG #1/4
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #10 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 14-16AWG #8
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #6 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #8 RED
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #6 RED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess