EN
  • EN
  • DE

8-34318-3

Part No 8-34318-3
Manufacturer TE Connectivity
Catalog Terminals - Wire Splice Connectors
Description CONN INLINE 8 AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Inline, Individual Openings (Parallel)
Number of Wire Entries 2
Termination Crimp
Wire Gauge 8 AWG
Insulation Non-Insulated
Features Brazed Seam, Serrated Mating Area
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636494-8-34318-3
Ultra Librarian 3D Model Ultra Librarian 8-34318-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SPLICE 4 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 12-22 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN INLINE TAP 18-20 AWG CRIMP
Lowest to $0.5935
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 16-22 AWG CRIMP
Need more? Email Us
Phoenix Contact
CONN SPLICE 10-12 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN INLINE 14-16 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 20-24 AWG CRIMP
Need more? Email Us
TE Connectivity
CONN SPLICE 14-16 AWG CRIMP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess