EN
  • EN
  • DE

85-500G-4C

Part No 85-500G-4C
Manufacturer TE Connectivity
Catalog Pressure Sensors, Transducers
Description SNSR PRES 500PSIG 1/4" - 18NPT  /  Pressure Sensor 500PSI (3447.38kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr TE Connectivity Measurement Specialties
Package Bulk
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 500PSI (3447.38kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 100 mV
Accuracy ±0.1%
Port Style No Port
Features Temperature Compensated
Termination Style Cable with Connector
Maximum Pressure 1500PSI (10342.14kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case Cylinder
Base Product Number 85-500
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 9026.20.4000
Other Names 2266-85-500G-4C,85500G4C,MSP6858-NDR,MSP6858
Standard Package 1
Win Source Part Number 958485-85-500G-4C
Ultra Librarian 3D Model Ultra Librarian 85-500G-4C CAD Model

Description

The 958485-85-500G-4C is a pressure sensor designed for board mount applications.

  • Package: Bulk
  • Pressure Type: Vented Gauge
  • Max Operating Pressure: 500PSI (3447.38kPa)
  • Output Type: Wheatstone Bridge
  • Output Range: 0 mV ~ 100 mV
  • Accuracy: ±0.1%
  • Max Pressure: 1500PSI (10342.14kPa)
  • Temperature Range: -40°C ~ 125°C
  • ECCN: EAR99
  • HTSUS: 9026.20.4000
  • Manufacturer: TE Connectivity Measurement Specialties

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess