EN
  • EN
  • DE

9-2385663-1

Part No 9-2385663-1
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Applic Die Set Dia 9MM-90 T 16MM2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041244-9-2385663-1
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9-2385663-1 CAD Model

Description

The 9-2385663-1 is a connector manufactured by TE Connectivity. It is a crucial component in electrical systems, ensuring reliable connections for signal and power transmission.

Applications:

  • Industrial automation equipment: Used for connecting sensors, actuators, and control units.
  • Telecommunications infrastructure: Employed in connecting network devices and transmitting data signals.
  • Aerospace systems: Integrated into aircraft wiring harnesses for critical connections.
  • Medical devices: Used in diagnostic and therapeutic equipment for reliable signal transmission.
  • Automotive electronics: Found in various automotive control systems and sensor connections.

Features:

  • Durable Construction: Made with high-quality materials for long-lasting performance and resistance to wear and tear.
  • Secure Connection: Provides a stable and reliable connection, minimizing signal loss and ensuring optimal performance.
  • Compact Design: Space-saving design allows for easy integration into various systems.
  • Easy Installation: Designed for quick and easy installation, reducing assembly time.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental responsibility.

Benefits:

  • Improved Reliability: Ensures consistent and reliable connections, reducing downtime and maintenance costs.
  • Enhanced Performance: Minimizes signal loss, leading to improved system performance.
  • Increased Efficiency: Simplifies installation, reducing assembly time and increasing overall efficiency.
  • Reduced Costs: Durable construction and reliable performance minimize the need for frequent replacements, reducing long-term costs.
  • Environmental Responsibility: RoHS compliance ensures environmental friendliness.

Additional Details:

This connector is designed to meet stringent industry standards and specifications. It is available in various configurations to meet different application requirements. Its robust design ensures reliable performance in demanding environments, making it a suitable choice for a wide range of applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $11,713.7474 $11,713.7474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess