EN
  • EN
  • DE
  • IT

ANT-916-PW-QW-UFL

Part No ANT-916-PW-QW-UFL
Manufacturer TE Connectivity
Catalog RF Antennas
Description RF ANT 916MHZ WHIP STR CAB PAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RF Family/Standard General ISM
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 915MHz
Frequency Range 865MHz ~ 965MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 1.9
Gain 1.8dBi
Features Cable - 216mm
Termination U.FL (UMCC), I-PEX MHF1
Mounting Type Panel Mount
Height (Max) 3.150" (80.00mm)
Applications ISM, LoRa, Sensor Networks, SigFox
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1510737-ANT-916-PW-QW-UFL
Ultra Librarian 3D Model Ultra Librarian ANT-916-PW-QW-UFL CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RF ANT 868MHZ WHIP TILT SCREW-MT
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
TE Connectivity
RF ANT 433MHZ WHIP STR SMA MALE
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
Abracon LLC
RF ANT 923MHZ CER PATCH PIN ADH
Need more? Email Us
Johanson Technology Inc.
Antennas PLEASE SEE GLOBAL MFG PN: 7000AT18A1600002E
Lowest to $0.9780
TE Connectivity
RF ANT 1.4GHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ DOME RP-SMA PNL MT
Need more? Email Us
Taoglas Limited
RF ANT 1.56/1.575GHZ CER PATCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess