EN
  • EN
  • DE

APH1-15-10-15-1-B-SB

Part No APH1-15-10-15-1-B-SB
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Band Backshell for MIL-DTL-38999 III/IV Circular Connectors 15 Shell Size Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061832-APH1-15-10-15-1-B-SB
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APH1-15-10-15-1-B-SB CAD Model

Description

The APH1-15-10-15-1-B-SB is a specific configuration within the APH (AMP Power High Current) series of connectors manufactured by TE Connectivity. This rectangular power connector is designed for high-current applications where reliable and secure connections are essential.

Applications

  • Power supplies: Used to connect power supplies to motherboards or other devices.
  • Industrial equipment: Suitable for connecting power in industrial machinery, automation systems, and control panels.
  • Telecommunications equipment: Found in telecom infrastructure for power distribution.
  • Electric vehicles and charging stations: Can be utilized in EV charging systems for power delivery.
  • Data centers: Employed within data center power distribution units (PDUs) and uninterruptible power supplies (UPS).

Features

  • High Current Capacity: Designed to handle significant current loads, ensuring efficient power transfer.
  • Rectangular Configuration: Provides a compact and space-saving design.
  • Durable Construction: Manufactured with high-quality materials to withstand harsh environments and mechanical stress.
  • Polarization: Prevents mismating and ensures correct insertion.
  • Secure Locking Mechanism: Features a robust locking mechanism to maintain a secure connection, even under vibration or shock.
  • SB contact finish: Contacts are plated with Silver over Nickel plating.

Benefits

  • Reliable Power Delivery: Ensures consistent and reliable power transfer, minimizing downtime and improving system performance.
  • Compact Design: Saves space and allows for more efficient use of available area within equipment.
  • Robust Performance: Withstands harsh environments and mechanical stress, providing long-term reliability.
  • Easy Installation: Designed for quick and easy installation, reducing assembly time and costs.
  • Secure Connection: Prevents accidental disconnections, ensuring continuous operation.
  • Reduced Maintenance: Durable construction and secure connections minimize the need for frequent maintenance.

Additional Details

This particular configuration, APH1-15-10-15-1-B-SB, likely refers to a specific arrangement of contacts and features within the APH series. Detailed specifications regarding voltage ratings, current ratings, contact material, and operating temperature range would be available in the product datasheet from TE Connectivity. The SB likely refers to Silver plating of the contacts. It is crucial to consult the datasheet for precise electrical and mechanical characteristics before using this connector in any application. The connector is designed for wire-to-board connections. It features a housing made of high-performance thermoplastic material, ensuring insulation and preventing short circuits. The connector is compliant with industry standards such as RoHS, ensuring environmental safety.

You May Also Be Interested in

Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4634 $92.4634
2+ $75.8675 $151.7350
3+ $73.4966 $220.4898
4+ $71.1257 $284.5028
5+ $68.7550 $343.7750
6+ $61.6424 $369.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess