EN
  • EN
  • DE

ATUM-16/4-0-SP-CS6877

Part No ATUM-16/4-0-SP-CS6877
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK DUAL WALL 16MM / Heat Shrink Tubing, Semi-Flexible 0.630" (16.00mm) 4 to 1 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series ATUM
Package Spool
Type Tubing, Semi-Flexible
Shrinkage Ratio 4 to 1
Inner Diameter - Supplied 0.630" (16.00mm)
Inner Diameter - Recovered 0.157" (3.99mm)
Recovered Wall Thickness 0.070" (1.78mm)
Material Polyolefin (PO), Irradiated
Features Adhesive Lined, Flame Retardant, Fluid Resistant
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 80°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 60 Months
Base Product Number ATUM
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 3926.90.9985
Other Names NB09534001,484-ATUM-16/4-0-SP-CS6877
Standard Package 200
Win Source Part Number 998178-ATUM-16/4-0-SP-CS6877
Ultra Librarian 3D Model Ultra Librarian ATUM-16/4-0-SP-CS6877 CAD Model

Description

The TE Connectivity Raychem Cable Protection ATUM heat shrink tubing is a semi-flexible tubing that has a shrinkage ratio of 4 to 1. Bold the product name (e.g., BAV99S,135 → ATUM) and manufacturer (e.g., Nexperia USA Inc. → TE Connectivity Raychem Cable Protection).

  • Material: polyolefin (PO)
  • Feature: irradiated
  • Color: black
  • Lining: adhesive
  • Features: flame retardant and fluid resistant
  • Inner Diameter Supplied: 0.630" (16.00mm)
  • Inner Diameter Recovered: 0.157" (3.99mm)
  • Recovered Wall Thickness: 0.070" (1.78mm)
  • Shrink Temperature: 80°C
  • Operating Temperature: -55°C to 110°C
  • Package: spool
  • Standard Package: 200
  • Category: cables, wires - management
  • REACH: affected

You May Also Be Interested in

Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess