EN
  • EN
  • DE

B-155-11

Part No B-155-11
Manufacturer TE Connectivity
Catalog Solder Sleeve
Description SLDR SLV WIRE-WIRE 0.425/0.453" / Wire to Wire Solder Sleeve Clear 0.425" (10.80mm), 0.453" (11.51mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve B-155
Package Bulk
Type Wire to Wire
Diameter 0.425" (10.80mm), 0.453" (11.51mm)
Length 1.398" (35.52mm)
Color Clear
Base Product Number B-155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Other Names 8-1201998-5,A39093-000
Standard Package 100
Win Source Part Number 991262-B-155-11
Ultra Librarian 3D Model Ultra Librarian B-155-11 CAD Model

Description

The B-155-11 is a cable and wire management accessory manufactured by TE Connectivity. These accessories are designed to organize, protect, and secure cables and wires in various applications.

Applications

  • Electrical Panels: Used for organizing and securing wires within electrical control panels.
  • Data Centers: Employed in data centers to manage and route cables for network and server connections.
  • Telecommunications Equipment: Integrated into telecommunications equipment for cable management and protection.
  • Industrial Automation: Utilized in industrial automation systems for organizing and securing wiring.
  • Automotive Wiring Harnesses: Applied in automotive wiring harnesses for cable routing and protection.

Features

  • Cable Ties: Provides a secure and reliable way to bundle and secure cables.
  • Wire Clips: Offers a convenient way to route and secure individual wires.
  • Cable Clamps: Provides a strong and secure hold for cables and wires.
  • Heat Shrink Tubing: Protects and insulates wires and cables from environmental factors.
  • Identification Markers: Allows for easy identification and labeling of cables and wires.

Benefits

  • Improved Organization: Helps organize and manage cables and wires for a cleaner and more efficient setup.
  • Enhanced Protection: Protects cables and wires from damage and environmental factors.
  • Increased Safety: Reduces the risk of electrical hazards and equipment malfunctions.
  • Simplified Maintenance: Makes it easier to identify and maintain cables and wires.
  • Long-lasting Performance: Provides durable and reliable performance in demanding environments.

Additional Details

The B-155-11 is made from durable materials that are resistant to chemicals, heat, and abrasion. These accessories come in a variety of sizes and configurations to suit various cable and wire management needs. Refer to TE Connectivity product specifications for precise details on dimensions, materials, and environmental ratings.

You May Also Be Interested in

TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2\
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE/PIN 0.18"
Lowest to $1.3518
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
Solder Sleeve
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing H
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17/0.2"
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess