Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series NTFR
Package Spool
Product Status Active
Type Tubing, Flexible
Shrinkage Ratio 1.75 to 1
Inner Diameter - Supplied 0.625" (15.88mm)
Inner Diameter - Recovered 0.357" (9.07mm)
Recovered Wall Thickness 0.052" (1.32mm)
Material Neoprene, Irradiated
Color Black
Temperature Range - Operating -70°C ~ 121°C
Shrink Temperature 135°C
Base Product Number CJ4328
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 444048-CJ4328-000
Ultra Librarian 3D Model Ultra Librarian CJ4328-000 CAD Model

Description

The 444048-CJ4328-000 is a flexible heat shrink tubing designed for cable management applications.

  • Material: neoprene, irradiated material
  • Shrinkage Ratio: 1.75 to 1
  • Packaging: spool
  • Color: black
  • Supplied Inner Diameter: 0.625" (15.88mm)
  • Recovered Inner Diameter: 0.357" (9.07mm)
  • Recovered Wall Thickness: 0.052" (1.32mm)
  • Shrink Temperature: 135°C
  • Operating Temperature Range: -70°C to 121°C
  • Series: NTFR from TE Connectivity
  • REACH Regulations: unaffected

You May Also Be Interested in

TE Connectivity
Tubing, Heat-Shrink, -55 to +135 C, Polyolefin, Black, 10.3 Mpa, 20 MV/m, VW-1
Need more? Email Us
ECAD model for VERSAFIT-KIT-6-0
TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
ECAD model for CP7041-000
TE Connectivity
Heat Shrinkable Tubing Single Very Thin Wall 2: 1 Shrink Ratio #3 Size Polyolefin Black Spool
Need more? Email Us
ECAD model for EM7504-000
TE Connectivity
Heat Shrink Tubing and Sleeves RNF-100-1/8-YO-STK
Need more? Email Us
ECAD model for NB19382001
TE Connectivity
Heat Shrink Tubing and Sleeves RNF-100-0.543-BK-SP
Need more? Email Us
ECAD model for CS6003-000
TE Connectivity
HEATSHRINK 0.7" X 0.427' CLEAR / Heat Shrink Tubing, Semi Rigid 0.700" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12")
Need more? Email Us
ECAD model for ES1000-NO.4B7X130MMCS7721
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Cap Black 31
Need more? Email Us
ECAD model for CN9515-000
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
ECAD model for HX-SCE-1K-4.8-50-S1-4
TE Connectivity
Tubing, Heat-Shrink, 1 in., 25.53 mm, 12.7, 0.89 mm, -55 to +135 C, Polyolefin
Need more? Email Us
ECAD model for VERSAFIT-KIT-1-0

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0699 $65.0070
2,275+ $0.0569 $129.4475
3,490+ $0.0557 $194.3930
4,765+ $0.0543 $258.7395
6,250+ $0.0517 $323.1250
8,335+ $0.0466 $388.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 43,300 pieces
MOQ: 930 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention